Vishay Intertechnology, Inc. Ceramic Capacitors K152K20C0GK5TH5

Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GK5TH5-ND
Ceramic Capacitors K152K20C0GK5TH5-ND
1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,5Nf ±10% C0G Reel E3 Vishay - 92K1858 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±10% C0G Reel E3 Vishay
92K1858
K 200V 1,5Nf ±10% C0G Reel E3 Vishay 92K1858
K 200V 1,5NF ±10% C0G REEL E3

K 200V 1,5NF ±10% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K152K20C0GK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K20C0GK5TH5
Ceramic Capacitors K152K20C0GK5TH5
CAP CER 1500PF 200V C0G/NP0 RAD

CAP CER 1500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K152K20C0GK5TH5-ND 92K1858 K152K20C0GK5TH5
Product Name Ceramic Capacitors K 200V 1,5Nf ±10% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908337P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details