Vishay Precision Group Ceramic Capacitors K152K20C0GH53L2

Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K20C0GH53L2-ND
Ceramic Capacitors K152K20C0GH53L2-ND
1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,5Nf ± 10 % C0G Bulk E3 Vishay - 61J3678 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ± 10 % C0G Bulk E3 Vishay
61J3678
K 100V 1,5Nf ± 10 % C0G Bulk E3 Vishay 61J3678
K 100V 1,5NF ± 10 % C0G BULK E3

K 100V 1,5NF ± 10 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K152K20C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K20C0GH53L2
Ceramic Capacitors K152K20C0GH53L2
CAP CER 1500PF 100V C0G/NP0 RAD

CAP CER 1500PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K152K20C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K20C0GH53L2
Capacitors - Ceramic Capacitors K152K20C0GH53L2
CAP CER 1500PF 100V C0G/NP0 RAD

CAP CER 1500PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152K20C0GH53L2-ND 61J3678 K152K20C0GH53L2 K152K20C0GH53L2
Product Name Ceramic Capacitors K 100V 1,5Nf ± 10 % C0G Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers