Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RF5WH5

Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RF5WH5-ND
Ceramic Capacitors K152K15X7RF5WH5-ND
1500pF ±10% 50V Ceramic Capacitor X7R Radial

1500pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 1,5Nf ±10% X7R Ammo E3 Vishay - 21M7626 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,5Nf ±10% X7R Ammo E3 Vishay
21M7626
K 50V 1,5Nf ±10% X7R Ammo E3 Vishay 21M7626
K 50V 1,5NF ±10% X7R AMMO E3

K 50V 1,5NF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K152K15X7RF5WH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152K15X7RF5WH5
Ceramic Capacitors K152K15X7RF5WH5
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K152K15X7RF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RF5WH5
Capacitors - Ceramic Capacitors K152K15X7RF5WH5
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152K15X7RF5WH5-ND 21M7626 K152K15X7RF5WH5 K152K15X7RF5WH5
Product Name Ceramic Capacitors K 50V 1,5Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details