Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RF5UH5

Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RF5UH5-ND
Ceramic Capacitors K152K15X7RF5UH5-ND
1500pF ±10% 50V Ceramic Capacitor X7R Radial

1500pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152K15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RF5UH5
Capacitors - Ceramic Capacitors K152K15X7RF5UH5
CAP CER 1500PF 50V X7R RADIAL

CAP CER 1500PF 50V X7R RADIAL

Supplier's Site
Capacitor,ceramic,1500Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K1834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1500Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K1834
Capacitor,ceramic,1500Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K1834
Capacitor,Ceramic,15 00pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1500pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K152K15X7RF5UH5-ND K152K15X7RF5UH5 92K1834
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1500Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers