Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GK5TL2

Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GK5TL2-ND
Ceramic Capacitors K152J20C0GK5TL2-ND
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,5Nf ±5% C0G Reel E3 Vishay - 92K1808 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±5% C0G Reel E3 Vishay
92K1808
K 200V 1,5Nf ±5% C0G Reel E3 Vishay 92K1808
K 200V 1,5NF ±5% C0G REEL E3

K 200V 1,5NF ±5% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K152J20C0GK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152J20C0GK5TL2
Ceramic Capacitors K152J20C0GK5TL2
CAP CER 1500PF 200V C0G/NP0 RAD

CAP CER 1500PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K152J20C0GK5TL2-ND 92K1808 K152J20C0GK5TL2
Product Name Ceramic Capacitors K 200V 1,5Nf ±5% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers