Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GK53L2

Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GK53L2-ND
Ceramic Capacitors K152J20C0GK53L2-ND
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,5Nf ±5% C0G Bulk E3 Vishay - 92K1812 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±5% C0G Bulk E3 Vishay
92K1812
K 200V 1,5Nf ±5% C0G Bulk E3 Vishay 92K1812
K 200V 1,5NF ±5% C0G BULK E3

K 200V 1,5NF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K152J20C0GK53L2-ND 92K1812
Product Name Ceramic Capacitors K 200V 1,5Nf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers