Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GH5TL2

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GH5TL2-ND
Ceramic Capacitors K152J20C0GH5TL2-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K152J20C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152J20C0GH5TL2
Capacitors - Ceramic Capacitors K152J20C0GH5TL2
CAP CER 1500PF 100V C0G/NP0 RAD

CAP CER 1500PF 100V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K152J20C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152J20C0GH5TL2
Ceramic Capacitors K152J20C0GH5TL2
CAP CER 1500PF 100V C0G/NP0 RAD

CAP CER 1500PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay - 92K1802 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay
92K1802
K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay 92K1802
K 100V 1,5NF ± 5 % C0G REEL E3

K 100V 1,5NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K152J20C0GH5TL2-ND K152J20C0GH5TL2 K152J20C0GH5TL2 92K1802
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 100V 1,5Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers