1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1500PF 50V C0G/NP0 RAD
Capacitor,Ceramic,15
CAP CER 1500PF 50V C0G/NP0 RAD
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K152J15C0GF5UH5-ND | K152J15C0GF5UH5 | 92K1794 | K152J15C0GF5UH5 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1500Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |