Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RL53H5

Description
150pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RL53H5-ND
Ceramic Capacitors K151M15X7RL53H5-ND
150pF ±20% 500V Ceramic Capacitor X7R Radial

150pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 150Pf ±20% X7R Bulk E3 Vishay - 92K1793 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±20% X7R Bulk E3 Vishay
92K1793
K 500V 150Pf ±20% X7R Bulk E3 Vishay 92K1793
K 500V 150PF ±20% X7R BULK E3

K 500V 150PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K151M15X7RL53H5-ND 92K1793
Product Name Ceramic Capacitors K 500V 150Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers