Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RK5TH5

Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RK5TH5-ND
Ceramic Capacitors K151M15X7RK5TH5-ND
150pF ±20% 200V Ceramic Capacitor X7R Radial

150pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 150Pf ±20% X7R Reel E3 Vishay - 92K1785 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±20% X7R Reel E3 Vishay
92K1785
K 200V 150Pf ±20% X7R Reel E3 Vishay 92K1785
K 200V 150PF ±20% X7R REEL E3

K 200V 150PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RK5TH5
Capacitors - Ceramic Capacitors K151M15X7RK5TH5
CAP CER 150PF 200V X7R RADIAL

CAP CER 150PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151M15X7RK5TH5-ND 92K1785 K151M15X7RK5TH5
Product Name Ceramic Capacitors K 200V 150Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details