Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RH5UL2

Description
150pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RH5UL2-ND
Ceramic Capacitors K151M15X7RH5UL2-ND
150pF ±20% 100V Ceramic Capacitor X7R Radial

150pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 150Pf ± 20 % X7R Ammo E3 Vishay - 92K1782 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ± 20 % X7R Ammo E3 Vishay
92K1782
K 100V 150Pf ± 20 % X7R Ammo E3 Vishay 92K1782
K 100V 150PF ± 20 % X7R AMMO E3

K 100V 150PF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RH5UL2
Capacitors - Ceramic Capacitors K151M15X7RH5UL2
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151M15X7RH5UL2-ND 92K1782 K151M15X7RH5UL2
Product Name Ceramic Capacitors K 100V 150Pf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details