Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RF53H5

Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RF53H5-ND
Ceramic Capacitors K151M15X7RF53H5-ND
150pF ±20% 50V Ceramic Capacitor X7R Radial

150pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay - 92K1777 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay
92K1777
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay 92K1777
K 50V 150PF ± 20 % X7R BULK E3

K 50V 150PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K151M15X7RF53H5-ND 92K1777
Product Name Ceramic Capacitors K 50V 150Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details