Vishay Intertechnology, Inc. Ceramic Capacitors K151M10X7RH5UL2

Description
150pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M10X7RH5UL2-ND
Ceramic Capacitors K151M10X7RH5UL2-ND
150pF ±20% 100V Ceramic Capacitor X7R Radial

150pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 150Pf ±20% X7R Ammo E3 Vishay - 92K1770 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ±20% X7R Ammo E3 Vishay
92K1770
K 100V 150Pf ±20% X7R Ammo E3 Vishay 92K1770
K 100V 150PF ±20% X7R AMMO E3

K 100V 150PF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K151M10X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K151M10X7RH5UL2
Ceramic Capacitors K151M10X7RH5UL2
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K151M10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M10X7RH5UL2
Capacitors - Ceramic Capacitors K151M10X7RH5UL2
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K151M10X7RH5UL2-ND 92K1770 K151M10X7RH5UL2 K151M10X7RH5UL2
Product Name Ceramic Capacitors K 100V 150Pf ±20% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details