Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RL5TH5

Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RL5TH5-ND
Ceramic Capacitors K151K15X7RL5TH5-ND
150pF ±10% 500V Ceramic Capacitor X7R Radial

150pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RL5TH5
Capacitors - Ceramic Capacitors K151K15X7RL5TH5
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site
K 500V 150Pf ±10% X7R Reel E3 Vishay - 92K1758 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±10% X7R Reel E3 Vishay
92K1758
K 500V 150Pf ±10% X7R Reel E3 Vishay 92K1758
K 500V 150PF ±10% X7R REEL E3

K 500V 150PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RL5TH5-ND K151K15X7RL5TH5 92K1758
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 150Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details