Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RL53H5

Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RL53H5-ND
Ceramic Capacitors K151K15X7RL53H5-ND
150pF ±10% 500V Ceramic Capacitor X7R Radial

150pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RL53H5
Capacitors - Ceramic Capacitors K151K15X7RL53H5
CAP CER 150PF 500V X7R RADIAL

CAP CER 150PF 500V X7R RADIAL

Supplier's Site
K 500V 150Pf ±10% X7R Bulk E3 Vishay - 92K1760 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±10% X7R Bulk E3 Vishay
92K1760
K 500V 150Pf ±10% X7R Bulk E3 Vishay 92K1760
K 500V 150PF ±10% X7R BULK E3

K 500V 150PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RL53H5-ND K151K15X7RL53H5 92K1760
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 150Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers