Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RH55K2

Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RH55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RH55K2-ND
Ceramic Capacitors K151K15X7RH55K2-ND
150pF ±10% 100V Ceramic Capacitor X7R Radial

150pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RH55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RH55K2
Capacitors - Ceramic Capacitors K151K15X7RH55K2
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K151K15X7RH55K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K151K15X7RH55K2
Ceramic Capacitors K151K15X7RH55K2
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RH55K2-ND K151K15X7RH55K2 K151K15X7RH55K2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers