Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GL5UH5

Description
150pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GL5UH5-ND
Ceramic Capacitors K151K15C0GL5UH5-ND
150pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15C0GL5UH5
Capacitors - Ceramic Capacitors K151K15C0GL5UH5
CAP CER 150PF 500V C0G/NP0 RAD

CAP CER 150PF 500V C0G/NP0 RAD

Supplier's Site
K 500V 150Pf ±10% C0G Ammo E3 Vishay - 92K1737 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±10% C0G Ammo E3 Vishay
92K1737
K 500V 150Pf ±10% C0G Ammo E3 Vishay 92K1737
K 500V 150PF ±10% C0G AMMO E3

K 500V 150PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15C0GL5UH5-ND K151K15C0GL5UH5 92K1737
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 150Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers