Vishay Intertechnology, Inc. Ceramic Capacitors K151K10X7RF5TL2

Description
150pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K10X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K10X7RF5TL2-ND
Ceramic Capacitors K151K10X7RF5TL2-ND
150pF ±10% 50V Ceramic Capacitor X7R Radial

150pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K10X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K10X7RF5TL2
Capacitors - Ceramic Capacitors K151K10X7RF5TL2
CAP CER 150PF 50V X7R RADIAL

CAP CER 150PF 50V X7R RADIAL

Supplier's Site
K 50V 150Pf ±10% X7R Reel E3 Vishay - 92K1706 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ±10% X7R Reel E3 Vishay
92K1706
K 50V 150Pf ±10% X7R Reel E3 Vishay 92K1706
K 50V 150PF ±10% X7R REEL E3

K 50V 150PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K10X7RF5TL2-ND K151K10X7RF5TL2 92K1706
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers