Vishay Intertechnology, Inc. Ceramic Capacitors K151K10C0GH53H5

Description
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K10C0GH53H5-ND
Ceramic Capacitors K151K10C0GH53H5-ND
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K10C0GH53H5
Capacitors - Ceramic Capacitors K151K10C0GH53H5
CAP CER 150PF 100V C0G/NP0 RAD

CAP CER 150PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 150Pf ±10% C0G Bulk E3 Vishay - 92K1703 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ±10% C0G Bulk E3 Vishay
92K1703
K 100V 150Pf ±10% C0G Bulk E3 Vishay 92K1703
K 100V 150PF ±10% C0G BULK E3

K 100V 150PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K10C0GH53H5-ND K151K10C0GH53H5 92K1703
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 150Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details