Vishay Intertechnology, Inc. Ceramic Capacitors K151J15C0GL5TH5

Description
150pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J15C0GL5TH5-ND
Ceramic Capacitors K151J15C0GL5TH5-ND
150pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 150Pf ±5% C0G Reel E3 Vishay - 92K1690 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 150Pf ±5% C0G Reel E3 Vishay
92K1690
K 500V 150Pf ±5% C0G Reel E3 Vishay 92K1690
K 500V 150PF ±5% C0G REEL E3

K 500V 150PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151J15C0GL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151J15C0GL5TH5
Capacitors - Ceramic Capacitors K151J15C0GL5TH5
CAP CER 150PF 500V C0G/NP0 RAD

CAP CER 150PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151J15C0GL5TH5-ND 92K1690 K151J15C0GL5TH5
Product Name Ceramic Capacitors K 500V 150Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details