Vishay Intertechnology, Inc. Ceramic Capacitors K151J15C0GK5UL2

Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J15C0GK5UL2-ND
Ceramic Capacitors K151J15C0GK5UL2-ND
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151J15C0GK5UL2
Capacitors - Ceramic Capacitors K151J15C0GK5UL2
CAP CER 150PF 200V C0G/NP0 RAD

CAP CER 150PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 150Pf ±5% C0G Ammo E3 Vishay - 92K1687 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±5% C0G Ammo E3 Vishay
92K1687
K 200V 150Pf ±5% C0G Ammo E3 Vishay 92K1687
K 200V 150PF ±5% C0G AMMO E3

K 200V 150PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151J15C0GK5UL2-ND K151J15C0GK5UL2 92K1687
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 150Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers