Vishay Intertechnology, Inc. Ceramic Capacitors K151J15C0GH5TH5

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J15C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J15C0GH5TH5-ND
Ceramic Capacitors K151J15C0GH5TH5-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151J15C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151J15C0GH5TH5
Capacitors - Ceramic Capacitors K151J15C0GH5TH5
CAP CER 150PF 100V C0G/NP0 RAD

CAP CER 150PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 150Pf ± 5 % C0G Reel E3 Vishay - 92K1678 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ± 5 % C0G Reel E3 Vishay
92K1678
K 100V 150Pf ± 5 % C0G Reel E3 Vishay 92K1678
K 100V 150PF ± 5 % C0G REEL E3

K 100V 150PF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151J15C0GH5TH5-ND K151J15C0GH5TH5 92K1678
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 150Pf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers