Vishay Intertechnology, Inc. Ceramic Capacitors K150K10C0GF53L2

Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K150K10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K150K10C0GF53L2-ND
Ceramic Capacitors K150K10C0GF53L2-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 15Pf ±10% C0G Bulk E3 Vishay - 92K1641 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Pf ±10% C0G Bulk E3 Vishay
92K1641
K 50V 15Pf ±10% C0G Bulk E3 Vishay 92K1641
K 50V 15PF ±10% C0G BULK E3

K 50V 15PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K150K10C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K150K10C0GF53L2
Capacitors - Ceramic Capacitors K150K10C0GF53L2
CAP CER 15PF 50V C0G/NP0 RADIAL

CAP CER 15PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K150K10C0GF53L2-ND 92K1641 K150K10C0GF53L2
Product Name Ceramic Capacitors K 50V 15Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details