15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
K 100V 15PF ±5% C0G BULK E3
CAP CER 15PF 100V C0G/NP0 RADIAL
CAP CER 15PF 100V C0G/NP0 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K150J10C0GH53H5-ND | 92K1624 | K150J10C0GH53H5 | K150J10C0GH53H5 |
| Product Name | Ceramic Capacitors | K 100V 15Pf ±5% C0G Bulk E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |