Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RK5TL2

Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RK5TL2-ND
Ceramic Capacitors K123M15X7RK5TL2-ND
0.012µF ±20% 200V Ceramic Capacitor X7R Radial

0.012µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123M15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123M15X7RK5TL2
Ceramic Capacitors K123M15X7RK5TL2
CAP CER 0.012UF 200V X7R RADIAL

CAP CER 0.012UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 12Nf ±20% X7R Reel E3 Vishay - 92K1606 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±20% X7R Reel E3 Vishay
92K1606
K 200V 12Nf ±20% X7R Reel E3 Vishay 92K1606
K 200V 12NF ±20% X7R REEL E3

K 200V 12NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RK5TL2-ND K123M15X7RK5TL2 92K1606
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 12Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF100K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details