Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RH5UH5

Description
0.012µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RH5UH5-ND
Ceramic Capacitors K123M15X7RH5UH5-ND
0.012µF ±20% 100V Ceramic Capacitor X7R Radial

0.012µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K123M15X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M15X7RH5UH5
Capacitors - Ceramic Capacitors K123M15X7RH5UH5
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site
K 100V 12Nf ± 20 % X7R Ammo E3 Vishay - 92K1601 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Nf ± 20 % X7R Ammo E3 Vishay
92K1601
K 100V 12Nf ± 20 % X7R Ammo E3 Vishay 92K1601
K 100V 12NF ± 20 % X7R AMMO E3

K 100V 12NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RH5UH5-ND K123M15X7RH5UH5 92K1601
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 12Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers