Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RF5TL2

Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RF5TL2-ND
Ceramic Capacitors K123M15X7RF5TL2-ND
0.012µF ±20% 50V Ceramic Capacitor X7R Radial

0.012µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 12Nf ± 20 % X7R Reel E3 Vishay - 92K1594 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ± 20 % X7R Reel E3 Vishay
92K1594
K 50V 12Nf ± 20 % X7R Reel E3 Vishay 92K1594
K 50V 12NF ± 20 % X7R REEL E3

K 50V 12NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K123M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M15X7RF5TL2
Capacitors - Ceramic Capacitors K123M15X7RF5TL2
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RF5TL2-ND 92K1594 K123M15X7RF5TL2
Product Name Ceramic Capacitors K 50V 12Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details