Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RF53L2

Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RF53L2-ND
Ceramic Capacitors K123M15X7RF53L2-ND
0.012µF ±20% 50V Ceramic Capacitor X7R Radial

0.012µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 12Nf ± 20 % X7R Bulk E3 Vishay - 92K1598 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ± 20 % X7R Bulk E3 Vishay
92K1598
K 50V 12Nf ± 20 % X7R Bulk E3 Vishay 92K1598
K 50V 12NF ± 20 % X7R BULK E3

K 50V 12NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K123M15X7RF53L2-ND 92K1598
Product Name Ceramic Capacitors K 50V 12Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details