Vishay Intertechnology, Inc. Ceramic Capacitors K123M10X7RF5UL2

Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M10X7RF5UL2-ND
Ceramic Capacitors K123M10X7RF5UL2-ND
0.012µF ±20% 50V Ceramic Capacitor X7R Radial

0.012µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K123M10X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M10X7RF5UL2
Capacitors - Ceramic Capacitors K123M10X7RF5UL2
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site
K 50V 12Nf ±20% X7R Ammo E3 Vishay - 92K1590 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ±20% X7R Ammo E3 Vishay
92K1590
K 50V 12Nf ±20% X7R Ammo E3 Vishay 92K1590
K 50V 12NF ±20% X7R AMMO E3

K 50V 12NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M10X7RF5UL2-ND K123M10X7RF5UL2 92K1590
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 12Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details