Vishay Intertechnology, Inc. Ceramic Capacitors K123M10X7RF5UH5

Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M10X7RF5UH5-ND
Ceramic Capacitors K123M10X7RF5UH5-ND
0.012µF ±20% 50V Ceramic Capacitor X7R Radial

0.012µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K123M10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M10X7RF5UH5
Capacitors - Ceramic Capacitors K123M10X7RF5UH5
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site
K 50V 12Nf ±20% X7R Ammo E3 Vishay - 92K1589 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ±20% X7R Ammo E3 Vishay
92K1589
K 50V 12Nf ±20% X7R Ammo E3 Vishay 92K1589
K 50V 12NF ±20% X7R AMMO E3

K 50V 12NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M10X7RF5UH5-ND K123M10X7RF5UH5 92K1589
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 12Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers