Vishay Intertechnology, Inc. Ceramic Capacitors K123K15X7RH5TL2

Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K15X7RH5TL2-ND
Ceramic Capacitors K123K15X7RH5TL2-ND
0.012µF ±10% 100V Ceramic Capacitor X7R Radial

0.012µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 12Nf ± 10 % X7R Reel E3 Vishay - 92K1573 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Nf ± 10 % X7R Reel E3 Vishay
92K1573
K 100V 12Nf ± 10 % X7R Reel E3 Vishay 92K1573
K 100V 12NF ± 10 % X7R REEL E3

K 100V 12NF ± 10 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K123K15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123K15X7RH5TL2
Capacitors - Ceramic Capacitors K123K15X7RH5TL2
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K123K15X7RH5TL2-ND 92K1573 K123K15X7RH5TL2
Product Name Ceramic Capacitors K 100V 12Nf ± 10 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details