Vishay Intertechnology, Inc. Ceramic Capacitors K123K15X7RH5TH5

Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K15X7RH5TH5-ND
Ceramic Capacitors K123K15X7RH5TH5-ND
0.012µF ±10% 100V Ceramic Capacitor X7R Radial

0.012µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123K15X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123K15X7RH5TH5
Ceramic Capacitors K123K15X7RH5TH5
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 12Nf ± 10 % X7R Reel E3 Vishay - 92K1572 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Nf ± 10 % X7R Reel E3 Vishay
92K1572
K 100V 12Nf ± 10 % X7R Reel E3 Vishay 92K1572
K 100V 12NF ± 10 % X7R REEL E3

K 100V 12NF ± 10 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K123K15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123K15X7RH5TH5
Capacitors - Ceramic Capacitors K123K15X7RH5TH5
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K123K15X7RH5TH5-ND K123K15X7RH5TH5 92K1572 K123K15X7RH5TH5
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 12Nf ± 10 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details