Vishay Intertechnology, Inc. Ceramic Capacitors K122M15X7RL5TH5

Description
1200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M15X7RL5TH5-ND
Ceramic Capacitors K122M15X7RL5TH5-ND
1200pF ±20% 500V Ceramic Capacitor X7R Radial

1200pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M15X7RL5TH5
Capacitors - Ceramic Capacitors K122M15X7RL5TH5
CAP CER 1200PF 500V X7R RADIAL

CAP CER 1200PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K122M15X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K122M15X7RL5TH5
Ceramic Capacitors K122M15X7RL5TH5
CAP CER 1200PF 500V X7R RADIAL

CAP CER 1200PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 1,2Nf ±20% X7R Reel E3 Vishay - 92K1556 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,2Nf ±20% X7R Reel E3 Vishay
92K1556
K 500V 1,2Nf ±20% X7R Reel E3 Vishay 92K1556
K 500V 1,2NF ±20% X7R REEL E3

K 500V 1,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K122M15X7RL5TH5-ND K122M15X7RL5TH5 K122M15X7RL5TH5 92K1556
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 500V 1,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers