Vishay Intertechnology, Inc. Ceramic Capacitors K122M15X7RK5TL2

Description
1200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M15X7RK5TL2-ND
Ceramic Capacitors K122M15X7RK5TL2-ND
1200pF ±20% 200V Ceramic Capacitor X7R Radial

1200pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M15X7RK5TL2
Capacitors - Ceramic Capacitors K122M15X7RK5TL2
CAP CER 1200PF 200V X7R RADIAL

CAP CER 1200PF 200V X7R RADIAL

Supplier's Site
K 200V 1,2Nf ±20% X7R Reel E3 Vishay - 92K1551 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,2Nf ±20% X7R Reel E3 Vishay
92K1551
K 200V 1,2Nf ±20% X7R Reel E3 Vishay 92K1551
K 200V 1,2NF ±20% X7R REEL E3

K 200V 1,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122M15X7RK5TL2-ND K122M15X7RK5TL2 92K1551
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G103J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details