Vishay Intertechnology, Inc. Ceramic Capacitors K122M15X7RH5TL2

Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M15X7RH5TL2-ND
Ceramic Capacitors K122M15X7RH5TL2-ND
1200pF ±20% 100V Ceramic Capacitor X7R Radial

1200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,2Nf ± 20 % X7R Reel E3 Vishay - 92K1545 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ± 20 % X7R Reel E3 Vishay
92K1545
K 100V 1,2Nf ± 20 % X7R Reel E3 Vishay 92K1545
K 100V 1,2NF ± 20 % X7R REEL E3

K 100V 1,2NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122M15X7RH5TL2-ND 92K1545
Product Name Ceramic Capacitors K 100V 1,2Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details