Vishay Intertechnology, Inc. Ceramic Capacitors K122M10X7RF53L2

Description
1200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M10X7RF53L2-ND
Ceramic Capacitors K122M10X7RF53L2-ND
1200pF ±20% 50V Ceramic Capacitor X7R Radial

1200pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M10X7RF53L2
Capacitors - Ceramic Capacitors K122M10X7RF53L2
CAP CER 1200PF 50V X7R RADIAL

CAP CER 1200PF 50V X7R RADIAL

Supplier's Site
K 50V 1,2Nf ±20% X7R Bulk E3 Vishay - 92K1531 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ±20% X7R Bulk E3 Vishay
92K1531
K 50V 1,2Nf ±20% X7R Bulk E3 Vishay 92K1531
K 50V 1,2NF ±20% X7R BULK E3

K 50V 1,2NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122M10X7RF53L2-ND K122M10X7RF53L2 92K1531
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details