Vishay Intertechnology, Inc. Ceramic Capacitors K122K20C0GK5TL2

Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K20C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K20C0GK5TL2-ND
Ceramic Capacitors K122K20C0GK5TL2-ND
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,2Nf ±10% C0G Reel E3 Vishay - 92K1518 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,2Nf ±10% C0G Reel E3 Vishay
92K1518
K 200V 1,2Nf ±10% C0G Reel E3 Vishay 92K1518
K 200V 1,2NF ±10% C0G REEL E3

K 200V 1,2NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122K20C0GK5TL2-ND 92K1518
Product Name Ceramic Capacitors K 200V 1,2Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/052267 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers