Vishay Intertechnology, Inc. Ceramic Capacitors K122K20C0GH53L2

Description
1200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K20C0GH53L2-ND
Ceramic Capacitors K122K20C0GH53L2-ND
1200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,2Nf ± 10 % C0G Bulk E3 Vishay - 92K1516 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ± 10 % C0G Bulk E3 Vishay
92K1516
K 100V 1,2Nf ± 10 % C0G Bulk E3 Vishay 92K1516
K 100V 1,2NF ± 10 % C0G BULK E3

K 100V 1,2NF ± 10 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K122K20C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K20C0GH53L2
Capacitors - Ceramic Capacitors K122K20C0GH53L2
CAP CER 1200PF 100V C0G/NP0 RAD

CAP CER 1200PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K122K20C0GH53L2-ND 92K1516 K122K20C0GH53L2
Product Name Ceramic Capacitors K 100V 1,2Nf ± 10 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers