Vishay Intertechnology, Inc. Ceramic Capacitors K122K15X7RK5TL2

Description
1200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15X7RK5TL2-ND
Ceramic Capacitors K122K15X7RK5TL2-ND
1200pF ±10% 200V Ceramic Capacitor X7R Radial

1200pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15X7RK5TL2
Capacitors - Ceramic Capacitors K122K15X7RK5TL2
CAP CER 1200PF 200V X7R RADIAL

CAP CER 1200PF 200V X7R RADIAL

Supplier's Site
K 200V 1,2Nf ±10% X7R Reel E3 Vishay - 92K1503 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,2Nf ±10% X7R Reel E3 Vishay
92K1503
K 200V 1,2Nf ±10% X7R Reel E3 Vishay 92K1503
K 200V 1,2NF ±10% X7R REEL E3

K 200V 1,2NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K15X7RK5TL2-ND K122K15X7RK5TL2 92K1503
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,2Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers