1200pF ±10% 50V Ceramic Capacitor X7R Radial
Cap Ceramic 1.2nF 50V X7R 10% Radial 2.5mm Product overview: K122K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K122K15X7RF53L2 can be used for catalog matching and distributor lookup.
CAP CER 1200PF 50V X7R RADIAL
K 50V 1,2NF ± 10 % X7R BULK E3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-K122K15X7RF53L2-ND | 60-K122K15X7RF53L2 | K122K15X7RF53L2 | 92K1495 |
| Product Name | Ceramic Capacitors | 1.2nF 50V Capacitor | Ceramic Capacitors | K 50V 1,2Nf ± 10 % X7R Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |