Vishay Intertechnology, Inc. Ceramic Capacitors K122K15C0GF5TH5

Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15C0GF5TH5-ND
Ceramic Capacitors K122K15C0GF5TH5-ND
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15C0GF5TH5
Capacitors - Ceramic Capacitors K122K15C0GF5TH5
CAP CER 1200PF 50V C0G/NP0 RAD

CAP CER 1200PF 50V C0G/NP0 RAD

Supplier's Site
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay - 92K1484 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay
92K1484
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay 92K1484
K 50V 1,2NF ± 10 % C0G REEL E3

K 50V 1,2NF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K15C0GF5TH5-ND K122K15C0GF5TH5 92K1484
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details