Vishay Intertechnology, Inc. Ceramic Capacitors K122K10X7RH53L2

Description
1200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K10X7RH53L2-ND
Ceramic Capacitors K122K10X7RH53L2-ND
1200pF ±10% 100V Ceramic Capacitor X7R Radial

1200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,2Nf ±10% X7R Bulk E3 Vishay - 92K1483 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ±10% X7R Bulk E3 Vishay
92K1483
K 100V 1,2Nf ±10% X7R Bulk E3 Vishay 92K1483
K 100V 1,2NF ±10% X7R BULK E3

K 100V 1,2NF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K122K10X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K10X7RH53L2
Capacitors - Ceramic Capacitors K122K10X7RH53L2
CAP CER 1200PF 100V X7R RADIAL

CAP CER 1200PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K122K10X7RH53L2-ND 92K1483 K122K10X7RH53L2
Product Name Ceramic Capacitors K 100V 1,2Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details