Vishay Intertechnology, Inc. Ceramic Capacitors K122K10X7RF5TH5

Description
1200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K10X7RF5TH5-ND
Ceramic Capacitors K122K10X7RF5TH5-ND
1200pF ±10% 50V Ceramic Capacitor X7R Radial

1200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K10X7RF5TH5
Capacitors - Ceramic Capacitors K122K10X7RF5TH5
CAP CER 1200PF 50V X7R RADIAL

CAP CER 1200PF 50V X7R RADIAL

Supplier's Site
K 50V 1,2Nf ±10% X7R Reel E3 Vishay - 92K1472 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ±10% X7R Reel E3 Vishay
92K1472
K 50V 1,2Nf ±10% X7R Reel E3 Vishay 92K1472
K 50V 1,2NF ±10% X7R REEL E3

K 50V 1,2NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K10X7RF5TH5-ND K122K10X7RF5TH5 92K1472
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details