1200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1200PF 100V C0G/NP0 RAD
K 100V 1,2NF ± 5 % C0G REEL E3
CAP CER 1200PF 100V C0G/NP0 RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K122J20C0GH5TL2-ND | K122J20C0GH5TL2 | 92K1458 | K122J20C0GH5TL2 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 100V 1,2Nf ± 5 % C0G Reel E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |