Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RK5UL2

Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RK5UL2-ND
Ceramic Capacitors K121M15X7RK5UL2-ND
120pF ±20% 200V Ceramic Capacitor X7R Radial

120pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RK5UL2
Capacitors - Ceramic Capacitors K121M15X7RK5UL2
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site
K 200V 120Pf ±20% X7R Ammo E3 Vishay - 92K1445 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±20% X7R Ammo E3 Vishay
92K1445
K 200V 120Pf ±20% X7R Ammo E3 Vishay 92K1445
K 200V 120PF ±20% X7R AMMO E3

K 200V 120PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RK5UL2-ND K121M15X7RK5UL2 92K1445
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 120Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details