Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RK53L2

Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RK53L2-ND
Ceramic Capacitors K121M15X7RK53L2-ND
120pF ±20% 200V Ceramic Capacitor X7R Radial

120pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RK53L2
Capacitors - Ceramic Capacitors K121M15X7RK53L2
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site
K 200V 120Pf ±20% X7R Bulk E3 Vishay - 92K1447 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±20% X7R Bulk E3 Vishay
92K1447
K 200V 120Pf ±20% X7R Bulk E3 Vishay 92K1447
K 200V 120PF ±20% X7R BULK E3

K 200V 120PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RK53L2-ND K121M15X7RK53L2 92K1447
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 120Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details