Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RK53H5

Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RK53H5-ND
Ceramic Capacitors K121M15X7RK53H5-ND
120pF ±20% 200V Ceramic Capacitor X7R Radial

120pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121M15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RK53H5
Capacitors - Ceramic Capacitors K121M15X7RK53H5
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site
K 200V 120Pf ±20% X7R Bulk E3 Vishay - 92K1446 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±20% X7R Bulk E3 Vishay
92K1446
K 200V 120Pf ±20% X7R Bulk E3 Vishay 92K1446
K 200V 120PF ±20% X7R BULK E3

K 200V 120PF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K121M15X7RK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121M15X7RK53H5
Ceramic Capacitors K121M15X7RK53H5
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K121M15X7RK53H5-ND K121M15X7RK53H5 92K1446 K121M15X7RK53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 120Pf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers