Vishay Intertechnology, Inc. Ceramic Capacitors K121M10X7RH53H5

Description
120pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M10X7RH53H5-ND
Ceramic Capacitors K121M10X7RH53H5-ND
120pF ±20% 100V Ceramic Capacitor X7R Radial

120pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 120Pf ±20% X7R Bulk E3 Vishay - 92K1428 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ±20% X7R Bulk E3 Vishay
92K1428
K 100V 120Pf ±20% X7R Bulk E3 Vishay 92K1428
K 100V 120PF ±20% X7R BULK E3

K 100V 120PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121M10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M10X7RH53H5
Capacitors - Ceramic Capacitors K121M10X7RH53H5
CAP CER 120PF 100V X7R RADIAL

CAP CER 120PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K121M10X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121M10X7RH53H5
Ceramic Capacitors K121M10X7RH53H5
CAP CER 120PF 100V X7R RADIAL

CAP CER 120PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K121M10X7RH53H5-ND 92K1428 K121M10X7RH53H5 K121M10X7RH53H5
Product Name Ceramic Capacitors K 100V 120Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CFR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details