Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RL53H5

Description
120pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RL53H5-ND
Ceramic Capacitors K121K15X7RL53H5-ND
120pF ±10% 500V Ceramic Capacitor X7R Radial

120pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 120Pf ±10% X7R Bulk E3 Vishay - 92K1417 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±10% X7R Bulk E3 Vishay
92K1417
K 500V 120Pf ±10% X7R Bulk E3 Vishay 92K1417
K 500V 120PF ±10% X7R BULK E3

K 500V 120PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15X7RL53H5-ND 92K1417
Product Name Ceramic Capacitors K 500V 120Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers