Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RK53H5

Description
120pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RK53H5-ND
Ceramic Capacitors K121K15X7RK53H5-ND
120pF ±10% 200V Ceramic Capacitor X7R Radial

120pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 120Pf ±10% X7R Bulk E3 Vishay - 92K1413 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±10% X7R Bulk E3 Vishay
92K1413
K 200V 120Pf ±10% X7R Bulk E3 Vishay 92K1413
K 200V 120PF ±10% X7R BULK E3

K 200V 120PF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121K15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15X7RK53H5
Capacitors - Ceramic Capacitors K121K15X7RK53H5
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121K15X7RK53H5-ND 92K1413 K121K15X7RK53H5
Product Name Ceramic Capacitors K 200V 120Pf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details